web counter

Linear Technology/Analog Devices DC1082A-CBOARD SAR ADC LTC1403A-1

Linear Technology/Analog Devices DC1082A-C Reference Design 3
Linear Technology/Analog Devices DC1082A-C Reference Design 1
Linear Technology/Analog Devices DC1082A-C Reference Design 2
Linear Technology/Analog Devices DC1082A-C Reference Design 3
Linear Technology/Analog Devices DC1082A-C Reference Design 1
Linear Technology/Analog Devices DC1082A-C Reference Design 1
Linear Technology/Analog Devices DC1082A-C Reference Design 2
Linear Technology/Analog Devices DC1082A-C Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1082A-C, LTC1403A-1 Demo Board is a 14-bit 1-channel 2.8Msps SAR ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC1403A-1 SAR ADC, which is a high-speed, low-power, low-noise, 14-bit ADC. The board features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V. It also includes a low-noise, low-power, low-distortion signal conditioning circuit, which allows for accurate and reliable measurements. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as data acquisition, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1403
  • Number of Bits
    14
  • Utilized IC / Part
    LTC1403-1
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    3 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    ±1.25V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.5000RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.43RFQ