web counter

Linear Technology/Analog Devices DC1082A-DBOARD SAR ADC LTC1403A

Linear Technology/Analog Devices DC1082A-D Reference Design 2
Linear Technology/Analog Devices DC1082A-D Reference Design 1
Linear Technology/Analog Devices DC1082A-D Reference Design 2
Linear Technology/Analog Devices DC1082A-D Reference Design 1
Linear Technology/Analog Devices DC1082A-D Reference Design 1
Linear Technology/Analog Devices DC1082A-D Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1082A-D, LTC1403A Demo Board is a 14-bit 1CH 2.8 Msps SAR ADC instrumentation and measurement solution. It is designed to provide a comprehensive platform for evaluating the performance of the LTC1403A SAR ADC. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a voltage reference, a low-noise amplifier, and a high-speed comparator, to facilitate the evaluation of the ADC's performance. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The DC1082A-D, LTC1403A Demo Board is an ideal solution for evaluating the performance of the LTC1403A SAR ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    14
  • Utilized IC / Part
    LTC1403
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 2.5V
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.1393RFQ
Analog Devices, Inc.0RFQ