Linear Technology/Analog Devices DC1082A-EBOARD SAR ADC LTC2356-14
Description
The Analog Devices DC1082A-E, LTC2356-14 Demo Board is a 14-bit 1-channel 3.5Msps SAR ADC designed for instrumentation and measurement applications. It features a low power consumption of only 1.2mW/channel and a wide input range of ±10V. The board also includes a high-speed SPI interface, allowing for fast data transfer and easy integration into existing systems. The board is ideal for applications such as data acquisition, signal conditioning, and precision measurement. It is also suitable for use in medical, industrial, and automotive applications. The board is RoHS compliant and comes with a full suite of software and documentation for easy setup and use.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2356
- Number of Bits14
- Utilized IC / PartLTC2356-14
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate3 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)3M
- Number of A/D Converters1
- Input Range±1.25V
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 5000 | RFQ | ||
| Analog Devices, Inc. | 1161 | RFQ | ||
| Analog Devices, Inc. | 500 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Texas Instruments | IC INVERTER GATE SINGLE SC70-5 | 54 | RFQ |


Product
Brand
Articles
Tools