web counter

Linear Technology/Analog Devices DC1082A-FBOARD SAR ADC LTC2355-14

Linear Technology/Analog Devices DC1082A-F Reference Design 2
Linear Technology/Analog Devices DC1082A-F Reference Design 1
Linear Technology/Analog Devices DC1082A-F Reference Design 2
Linear Technology/Analog Devices DC1082A-F Reference Design 1
Linear Technology/Analog Devices DC1082A-F Reference Design 1
Linear Technology/Analog Devices DC1082A-F Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1082A-F, LTC2355-14 Demo Board is a 14-bit, 1-channel 3.5Msps SAR ADC designed for instrumentation and measurement applications. It features a low power consumption of only 1.2mW/channel and a wide input range of ±10V. The board also includes a high-speed, low-noise, low-distortion amplifier, allowing for accurate signal acquisition. The board is also equipped with a variety of features such as a built-in temperature sensor, a programmable gain amplifier, and a programmable reference voltage. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2355
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2355-14
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    3 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 2.5V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Analog Devices, Inc.2RFQ
Analog Devices, Inc.0RFQ