Linear Technology/Analog Devices DC1133A-CEVAL BOARD FOR LTC2240-12
Description
The Analog Devices DC1133A-C, LTC2240CUP-12 Demo Board is a CMOS output instrumentation and measurement board designed for use with a VCC of 2.5V. It features a 12-bit resolution and a maximum sampling rate of 170Msps. The board is capable of measuring signals from 10MHz to 250MHz, making it ideal for a wide range of applications. It is also equipped with a variety of features such as adjustable gain, adjustable offset, and adjustable input impedance. The board is designed to be easy to use and provides a reliable and accurate measurement solution.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2240
- Number of Bits12
- Utilized IC / PartLTC2240-12
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, LVDS, Parallel
- Sampling Rate (Per Second)170M
- Number of A/D Converters1
- Input Range2Vpp
- Power (Typ) @ Conditions570mW @ 170MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 2500 | RFQ | ||
| Analog Devices, Inc. | 2 | RFQ |


Product
Brand
Articles
Tools