Linear Technology/Analog Devices DC1133A-EEVAL BOARD FOR LTC2241-10
Description
The Analog Devices DC1133A-E, LTC2241CUP-10 Demo Board is a high-performance, low-power instrumentation and measurement solution. It features a CMOS output, VCC of 2.5V, and a sampling rate of 210Msps. The board is capable of 10-bit resolution and has a frequency range of 10MHz to 250MHz. It is ideal for applications such as signal conditioning, data acquisition, and instrumentation. The board is designed to provide reliable and accurate measurements with low power consumption.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2241
- Number of Bits10
- Utilized IC / PartLTC2241-10
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, LVDS, Parallel
- Sampling Rate (Per Second)210M
- Number of A/D Converters1
- Input Range2Vpp
- Power (Typ) @ Conditions710mW @ 210MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LT1763 - 500mA, Low Noise, LDO Micropower Regulators | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools