web counter

Linear Technology/Analog Devices DC1351BBOARD DEMO FOR LTC4269-2

Linear Technology/Analog Devices DC1351B Reference Design 2
Linear Technology/Analog Devices DC1351B Reference Design 1
Linear Technology/Analog Devices DC1351B Reference Design 2
Linear Technology/Analog Devices DC1351B Reference Design 1
Linear Technology/Analog Devices DC1351B Reference Design 1
Linear Technology/Analog Devices DC1351B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsIP PhonePoE Wireless Access PointPoE Security Camera

ECAD Model:

Description

The Analog Devices DC1351B-B, LTC4269-2 Demo Board is a Power over Ethernet (PoE) powered device with a 48V isolated auxiliary output. It is designed for consumer electronics applications and provides a 5V output with a maximum current of 5A. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in thermal shutdown feature to protect against overheating. The board is easy to use and provides a reliable and efficient power solution for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4269-2
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ