web counter

Linear Technology/Analog Devices DC1698A-BLT1999-20 (MS8) DEMOBOARD

Linear Technology/Analog Devices DC1698A-B Reference Design 1
Linear Technology/Analog Devices DC1698A-B Reference Design 1
Linear Technology/Analog Devices DC1698A-B Reference Design 1
Linear Technology/Analog Devices DC1698A-B Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemSolenoid Injection

ECAD Model:

Description

The Analog Devices DC1698A-B is a 4.5 to 5.5V analog amplification module designed for data acquisition systems, instrumentation, and measurement applications. It features a wide range of gain settings, from 0.1 to 1000, and a low noise floor of -90 dBV. The module also offers a wide bandwidth of up to 1 MHz, making it suitable for a variety of applications. It is designed to be used with a variety of analog input signals, including thermocouples, strain gauges, and other transducers. The DC1698A-B is a reliable and cost-effective solution for any data acquisition system, instrumentation, or measurement application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    3V/μs
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    4.5V~5.5V
  • Utilized IC / Part
    LT1999
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    2MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    5.8mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining