web counter

Linear Technology/Analog Devices DC1702AEVAL BOARD BATT CHARGER LTC4071

Linear Technology/Analog Devices DC1702A Reference Design 3
Linear Technology/Analog Devices DC1702A Reference Design 1
Linear Technology/Analog Devices DC1702A Reference Design 2
Linear Technology/Analog Devices DC1702A Reference Design 3
Linear Technology/Analog Devices DC1702A Reference Design 1
Linear Technology/Analog Devices DC1702A Reference Design 1
Linear Technology/Analog Devices DC1702A Reference Design 2
Linear Technology/Analog Devices DC1702A Reference Design 3

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveEnergy harvestingDDR MemorySolar PowerAutomotive

ECAD Model:

Description

The Analog Devices DC1702A-A, LTC4071EDDB Demo Board is a Li-Ion/Polymer Shunt Battery Charger System with Low Battery Disconnect, Automotive and Transportation. This demo board is designed to demonstrate the features and performance of the LTC4071EDDB battery charger IC. It is a complete, self-contained system that can be used to charge and monitor a single-cell Li-Ion/Polymer battery. The board includes a low battery disconnect circuit that will disconnect the battery from the load when the battery voltage drops below a preset threshold. The board also includes a power supply, current sense resistor, and a microcontroller for monitoring and control. The board is ideal for automotive and transportation applications where a reliable, low-power battery charging system is required.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4071
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
Microchip TechnologyMicrochip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC7800BUY
Analog Devices, Inc.Voltage Detector IC 5.8 V DFN-8, LTC4361CTS8-2#PBF, Linear Technology0RFQ