web counter

Linear Technology/Analog Devices DC1942CBOARD DEMO FOR LTC6804-2

Linear Technology/Analog Devices DC1942C Reference Design 2
Linear Technology/Analog Devices DC1942C Reference Design 1
Linear Technology/Analog Devices DC1942C Reference Design 2
Linear Technology/Analog Devices DC1942C Reference Design 1
Linear Technology/Analog Devices DC1942C Reference Design 1
Linear Technology/Analog Devices DC1942C Reference Design 2

Applications:

Battery Management >

Battery Monitor

End Products:

Power ManagementEnergyPortableBattery ChargerHybrid Electric Vehicle

ECAD Model:

Description

The Analog Devices DC1942C-C Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC6804HG-2 Addressable isoSPI Battery-Stack Monitor, Power Management IC. This board features a DC1942C main board, which is populated with the LTC6804HG-2 IC, as well as a variety of other components. The board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTC6804HG-2 IC in a variety of applications. The board includes a variety of features, such as a power supply, a voltage regulator, a current monitor, and a temperature sensor. Additionally, the board is designed to be easily expandable, allowing users to add additional components to the board as needed. The DC1942C-C Demonstration Board is an ideal tool for evaluating the performance of the LTC6804HG-2 IC in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC6804
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC6804-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, LVDS REPEATER, TSSOP-48 - More Details41RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ