web counter

Linear Technology/Analog Devices DC1469BLTC6801 DEMO BOARD

Linear Technology/Analog Devices DC1469B Reference Design 1
Linear Technology/Analog Devices DC1469B Reference Design 1
Linear Technology/Analog Devices DC1469B Reference Design 1
Linear Technology/Analog Devices DC1469B Reference Design 1

Applications:

Battery Management >

Battery Monitor

End Products:

AutomotiveHybrid Electric Vehicle

ECAD Model:

Description

The Analog Devices DC1469B-B LTC6801 Demo Board is a multi-cell Li-Ion Battery Monitor designed for automotive and transportation applications. It is capable of monitoring up to 12 cells in series and provides accurate voltage, current, and temperature measurements. The board features a high-precision, low-power, 24-bit ADC and a wide range of communication protocols, including I2C, SPI, and CAN. It also includes a graphical user interface for easy setup and configuration. The board is designed to be used in harsh environments, with a wide operating temperature range and a robust design. It is ideal for applications such as electric vehicles, hybrid vehicles, and battery management systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Power Management
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC6801
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Analog Devices, Inc.2126BUY