web counter

Linear Technology/Analog Devices DC1835ABD DEMO LTC6803-4 REQ. DC590B

Linear Technology/Analog Devices DC1835A Reference Design 2
Linear Technology/Analog Devices DC1835A Reference Design 1
Linear Technology/Analog Devices DC1835A Reference Design 2
Linear Technology/Analog Devices DC1835A Reference Design 1
Linear Technology/Analog Devices DC1835A Reference Design 1
Linear Technology/Analog Devices DC1835A Reference Design 2

Applications:

Battery Management >

Battery Monitor

End Products:

AutomotivePortableHybrid Electric VehicleScooter

ECAD Model:

Description

The Analog Devices DC1835A-A, LTC6803-4 Demo Board, Battery Monitor, Automotive and Transportation is a powerful and versatile tool for monitoring and managing the performance of automotive and transportation batteries. It features a high-precision, low-power, multi-channel battery monitor with a wide range of features, including a wide input voltage range, high accuracy, and low power consumption. The board also includes a variety of other features, such as a temperature sensor, a voltage regulator, and a current sense amplifier. The board is designed to be used in a variety of applications, including automotive, transportation, and industrial applications. It is also compatible with a variety of communication protocols, such as CAN, LIN, and I2C. The board is designed to be easy to use and configure, and it is capable of providing detailed information about the performance of the battery.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC6803-4
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesBattery Monitoring Li-Ion Automotive 44-Pin SSOP Tube36BUY
Analog DevicesBattery Monitoring Li-Ion Automotive 44-Pin SSOP T/R5030RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ