web counter

Linear Technology/Analog Devices DC1894BBD DEMO FOR LTC6804-1

Linear Technology/Analog Devices DC1894B Reference Design 4
Linear Technology/Analog Devices DC1894B Reference Design 1
Linear Technology/Analog Devices DC1894B Reference Design 2
Linear Technology/Analog Devices DC1894B Reference Design 3
Linear Technology/Analog Devices DC1894B Reference Design 4
Linear Technology/Analog Devices DC1894B Reference Design 1
Linear Technology/Analog Devices DC1894B Reference Design 1
Linear Technology/Analog Devices DC1894B Reference Design 2
Linear Technology/Analog Devices DC1894B Reference Design 3
Linear Technology/Analog Devices DC1894B Reference Design 4

Applications:

Battery Management >

Battery Monitor

End Products:

EnergyEnergyHybrid Electric Vehicle

ECAD Model:

Description

The Analog Devices DC1894B-B, DC1894B Demo Board featuring the LTC6804-1 Precision Battery Monitoring System, Energy Monitor is a powerful and versatile tool for monitoring and managing energy in a variety of applications. This demo board features a high-precision, multi-channel battery monitoring system that can measure up to 12 cells in series. It also includes a built-in energy monitor that can measure current, voltage, and temperature of each cell. The board also features a graphical user interface (GUI) for easy setup and configuration. The LTC6804-1 Precision Battery Monitoring System, Energy Monitor is ideal for applications such as electric vehicles, renewable energy systems, and battery management systems. With its high accuracy and wide range of features, the DC1894B-B, DC1894B Demo Board is an excellent choice for monitoring and managing energy in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC6804
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC6804-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Isolated
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesBattery Monitoring 5.6V Automotive 48-Pin SSOP Tube0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ