web counter

Linear Technology/Analog Devices DC1651ABOARD DEMO FOR LTC6803-1

Linear Technology/Analog Devices DC1651A Reference Design 4
Linear Technology/Analog Devices DC1651A Reference Design 1
Linear Technology/Analog Devices DC1651A Reference Design 2
Linear Technology/Analog Devices DC1651A Reference Design 3
Linear Technology/Analog Devices DC1651A Reference Design 4
Linear Technology/Analog Devices DC1651A Reference Design 1
Linear Technology/Analog Devices DC1651A Reference Design 1
Linear Technology/Analog Devices DC1651A Reference Design 2
Linear Technology/Analog Devices DC1651A Reference Design 3
Linear Technology/Analog Devices DC1651A Reference Design 4

Applications:

Battery Management >

Battery Monitor

End Products:

AutomotivePortableHybrid Electric VehicleScooter

ECAD Model:

Description

The Analog Devices DC1651A-A, LTC6803-1 Demo Board, Battery Monitor, Automotive and Transportation is a powerful and versatile tool for monitoring and managing the performance of automotive and transportation batteries. It features a high-precision, low-power, multi-channel battery monitor with a wide range of features, including a wide input voltage range, high accuracy, and low power consumption. The board also includes a variety of communication protocols, including CAN, I2C, and SPI, allowing for easy integration into existing systems. The board also includes a variety of safety features, such as over-voltage and over-temperature protection, as well as a built-in watchdog timer. The board is designed to be used in a variety of applications, including automotive, transportation, and industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC6803-1
  • Supplied Contents
    Board(s)
  • Length
    37mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-84889BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Microchip TechnologyMicrochip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC7800BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ