web counter

Linear Technology/Analog Devices DC1652ABD DEMO LTC6803-2 REQ. DC590B

Linear Technology/Analog Devices DC1652A Reference Design 5
Linear Technology/Analog Devices DC1652A Reference Design 1
Linear Technology/Analog Devices DC1652A Reference Design 2
Linear Technology/Analog Devices DC1652A Reference Design 3
Linear Technology/Analog Devices DC1652A Reference Design 4
Linear Technology/Analog Devices DC1652A Reference Design 5
Linear Technology/Analog Devices DC1652A Reference Design 1
Linear Technology/Analog Devices DC1652A Reference Design 1
Linear Technology/Analog Devices DC1652A Reference Design 2
Linear Technology/Analog Devices DC1652A Reference Design 3
Linear Technology/Analog Devices DC1652A Reference Design 4
Linear Technology/Analog Devices DC1652A Reference Design 5

Applications:

Battery Management >

Battery Monitor

End Products:

AutomotivePortableHybrid Electric VehicleScooter

ECAD Model:

Description

The Analog Devices DC1652A-A, LTC6803-2 Demo Board, Battery Monitor, Automotive and Transportation is a powerful and versatile tool for monitoring and managing the performance of automotive and transportation batteries. It features a high-precision, low-power, multi-channel battery monitor with a wide range of features, including a wide input voltage range, high accuracy, and low power consumption. The board also includes a variety of communication protocols, such as CAN, I2C, and SPI, for easy integration into existing systems. The board is designed to provide a comprehensive solution for monitoring and managing the performance of automotive and transportation batteries, and is ideal for applications such as electric vehicles, hybrid vehicles, and other battery-powered applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC6803-2
  • Supplied Contents
    Board(s)
  • Length
    37mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC750RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Analog Devices Inc.DIGI ISOLATOR, 4CH, ADUM1401, 16SOIC523RFQ
Analog Devices Inc.DGTL ISO 2.5KV GEN PURP 16SOIC73RFQ
Analog Devices Inc.ANALOG DEVICES ADUM1401BRWZ Digital Isolator, Quad, 4, 50 ns, 2.7 V, 5.5 V, SOIC, 16 Pins0RFQ
Analog Devices Inc.DGTL ISO 2.5KV GEN PURP 16SOIC5RFQ
Analog Devices Inc.IC ISOLATOR DIG 4CH 125C 16SOIC822RFQ