web counter

Linear Technology/Analog Devices DC2046A-FDEV BOARD FOR LT4276C/LT4321

Linear Technology/Analog Devices DC2046A-F Reference Design 3
Linear Technology/Analog Devices DC2046A-F Reference Design 1
Linear Technology/Analog Devices DC2046A-F Reference Design 2
Linear Technology/Analog Devices DC2046A-F Reference Design 3
Linear Technology/Analog Devices DC2046A-F Reference Design 1
Linear Technology/Analog Devices DC2046A-F Reference Design 1
Linear Technology/Analog Devices DC2046A-F Reference Design 2
Linear Technology/Analog Devices DC2046A-F Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsWirelessCommercialPoE Security CameraTemperature Control System

ECAD Model:

Description

The Analog Devices DC2046A-F Demo Board is a powerful tool for evaluating the LT4276C/LT4321 PoE (13W, 5V/2.3A) PD with DC/DC and Ideal Diode Bridge. This demo board is designed to provide a complete solution for testing and evaluating the performance of the LT4276C/LT4321 PoE PD. It features a DC/DC converter and an ideal diode bridge, allowing for efficient power delivery and protection from reverse current. The board also includes a USB port for easy connection to a PC or other device. With its comprehensive features, the DC2046A-F Demo Board is an ideal choice for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4276C, LT4321
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining