Linear Technology/Analog Devices DC213ALTC1406CGN - 8-BIT, 20MSPS ADC W
The Analog Devices DC213A-A Demo Board is a versatile instrumentation and measurement tool designed to showcase the capabilities of the LTC1406 Low Power, 8-Bit, 20Msps, Sampling A/D Converter. This board features a wide range of features and functions, including a high-speed, low-power A/D converter, a wide range of input ranges, and a variety of output options. The board also includes a variety of test and measurement tools, such as a signal generator, a frequency counter, and a digital oscilloscope. The board is designed to be easy to use and provides a comprehensive set of features for a wide range of applications. The DC213A-A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately measure and analyze signals.
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits8
- Utilized IC / PartLTC1406
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)20M
- Number of A/D Converters1
- Input Range±1V
- Power (Typ) @ Conditions150mW @ 20MSPS
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Isocom Components | DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD | 0 | RFQ | |
| Isocom Components | DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R | 530 | BUY | |
| ON Semiconductor | IC VREF SHUNT ADJ TO92-3 | 105100 | BUY |


Product
Brand
Articles
Tools