web counter

Linear Technology/Analog Devices DC697ABOARD EVAL FOR LT1943EFE

Linear Technology/Analog Devices DC697A Reference Design 2
Linear Technology/Analog Devices DC697A Reference Design 1
Linear Technology/Analog Devices DC697A Reference Design 2
Linear Technology/Analog Devices DC697A Reference Design 1
Linear Technology/Analog Devices DC697A Reference Design 1
Linear Technology/Analog Devices DC697A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsLCD TFT DisplayFlat Panel Display

ECAD Model:

Description

The Analog Devices DC697A-A Demo Board for LT1943EFE 4-Output Switching Regulator for TFT-LCD Panels is a versatile and powerful tool for consumer electronics applications. It features an input voltage range of 4.5V to 8V and four adjustable output voltages of 3.3V @ 1.5A, 13V @ 500mA, 30V @ 20mA, and -10V @ 50mA. This demo board is designed to provide a reliable and efficient power supply for TFT-LCD panels. It is easy to use and provides a great way to test and evaluate the performance of the LT1943EFE switching regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 13V 30V -10V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LT1943
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Boost, Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ