web counter

Maxim Integrated MAX17075EVKIT+Power Management IC Development Tools MAX17075 Eval Kit

Maxim Integrated MAX17075EVKIT+ Reference Design 2
Maxim Integrated MAX17075EVKIT+ Reference Design 1
Maxim Integrated MAX17075EVKIT+ Reference Design 2
Maxim Integrated MAX17075EVKIT+ Reference Design 1
Maxim Integrated MAX17075EVKIT+ Reference Design 1
Maxim Integrated MAX17075EVKIT+ Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsLCD TFT DisplayLCD TVLCD Monitor

ECAD Model:

Description

The MAX17075EVKIT+ Evaluation Board for MAX17075 Boost Regulator with Integrated Charge Pumps is a powerful tool for testing and evaluating Maxim Integrated's MAX17075 Boost Regulator. This evaluation board is designed to provide a complete platform for testing and evaluating the MAX17075's features and performance. It includes a USB-based power supply, a MAX17075 evaluation board, and a set of test points for measuring the output voltage and current. The board also includes a set of jumpers and switches for configuring the MAX17075's operating parameters. This evaluation board is ideal for use in computers and peripherals, providing a reliable and efficient way to test and evaluate the MAX17075's performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Surface Mount
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17075
  • Voltage - Output
    6.5V 13V 30V -7V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    MAX17075
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, LCD Supply
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Boost, Inverting
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining