web counter

Maxim Integrated MAX15023EVKIT+Power Management IC Development Tools MAX15023 Eval Kit

Maxim Integrated MAX15023EVKIT+ Reference Design 2
Maxim Integrated MAX15023EVKIT+ Reference Design 1
Maxim Integrated MAX15023EVKIT+ Reference Design 2
Maxim Integrated MAX15023EVKIT+ Reference Design 1
Maxim Integrated MAX15023EVKIT+ Reference Design 1
Maxim Integrated MAX15023EVKIT+ Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomLCD TVEthernet Router and Ethernet SwitchSet-Top BoxPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX15023EVKIT+ is an evaluation kit for the MAX15023 1.2V, 3.3V DC to DC multi-output power supply for Ethernet router and Ethernet switch, communications and telecom applications. This kit includes a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a MAX15023 evaluation board, a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX15023
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining