web counter

Linear Technology/Analog Devices DC1106ABOARD DEMO FOR LT3570EUF

Linear Technology/Analog Devices DC1106A Reference Design 1
Linear Technology/Analog Devices DC1106A Reference Design 1
Linear Technology/Analog Devices DC1106A Reference Design 1
Linear Technology/Analog Devices DC1106A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveLCD TFT DisplayUSB Dying GaspSet-Top BoxAutomotiveCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1106A-A LT3570 Demo Board is a versatile platform for evaluating the performance of the LT3570 1.5A Buck Converter, 1.5A Boost Converter, and LDO Controller. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 36V, adjustable output voltage, and a wide range of operating frequencies. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also capable of operating in both continuous and discontinuous conduction modes, allowing for efficient operation in a variety of applications. The board also includes a graphical user interface for easy configuration and monitoring of the board's performance.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    2.5V 3.3V 12V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT3570
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down with LDO
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost, Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining