Linear Technology/Analog Devices DC997B-AEVAL BOARD FOR LTC2242-12
Description
The Analog Devices DC997B-A, LTC2242CUP-12 Demo Board is a high-performance instrumentation and measurement device designed for use in a wide range of applications. It features a low-voltage differential signaling (LVDS) output, with a VCC of 2.5V, and a maximum sampling rate of 250Msps. The board is capable of 12-bit resolution, and has a frequency range of 10MHz to 250MHz. It is ideal for use in precision measurement and instrumentation applications, providing accurate and reliable results.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2242
- Number of Bits12
- Utilized IC / PartLTC2242-12
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, LVDS, Parallel
- Sampling Rate (Per Second)250M
- Number of A/D Converters1
- Input Range2Vpp
- Power (Typ) @ Conditions858mW @ 250MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LT1763 - 500mA, Low Noise, LDO Micropower Regulators | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R | 0 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | 4889 | BUY | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-8 | 1650 | BUY | |
| Analog Devices, Inc. | 6 | RFQ |


Product
Brand
Articles
Tools