web counter

Linear Technology/Analog Devices DC997B-BEVAL BOARD FOR LTC2241-12

Linear Technology/Analog Devices DC997B-B Reference Design 2
Linear Technology/Analog Devices DC997B-B Reference Design 1
Linear Technology/Analog Devices DC997B-B Reference Design 2
Linear Technology/Analog Devices DC997B-B Reference Design 1
Linear Technology/Analog Devices DC997B-B Reference Design 1
Linear Technology/Analog Devices DC997B-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementTest EquipmentWirelessWired Networking

ECAD Model:

Description

The Analog Devices DC997B-B, LTC2241CUP-12 Demo Board is a high-performance instrumentation and measurement device designed for use in a wide range of applications. It features a 12-bit, 210Msps, 10MHz to 250MHz LVDS output, and is powered by a 2.5V VCC. This board is ideal for applications requiring high-speed, high-resolution data acquisition and signal processing. It is capable of capturing and processing signals with a wide range of frequencies and amplitudes, making it suitable for a variety of instrumentation and measurement tasks.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2009
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2241
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2241-12
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Parallel
  • Sampling Rate (Per Second)
    210M
  • Number of A/D Converters
    1
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    710mW @ 210MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC784RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
Linear Technology/Analog DevicesIC REG LINEAR 1.5V 500MA 12DFN348BUY
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R14RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ