web counter

Linear Technology/Analog Devices DC997B-EEVAL BOARD FOR LTC2241-10

Linear Technology/Analog Devices DC997B-E Reference Design 2
Linear Technology/Analog Devices DC997B-E Reference Design 1
Linear Technology/Analog Devices DC997B-E Reference Design 2
Linear Technology/Analog Devices DC997B-E Reference Design 1
Linear Technology/Analog Devices DC997B-E Reference Design 1
Linear Technology/Analog Devices DC997B-E Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementTest EquipmentWirelessWired Networking

ECAD Model:

Description

The Analog Devices DC997B-E, LTC2241CUP-10 Demo Board is a high-performance instrumentation and measurement device designed for use in a wide range of applications. It features a 10-bit, 210Msps, 10MHz to 250MHz LVDS output, and operates on a 2.5V VCC supply. The board is capable of providing accurate and reliable measurements of analog signals, and is suitable for use in a variety of industrial, medical, and scientific applications. It is also designed to be easy to use and configure, making it an ideal choice for those looking for a reliable and cost-effective instrumentation and measurement solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2241
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2241-10
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Parallel
  • Sampling Rate (Per Second)
    210M
  • Number of A/D Converters
    1
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    710mW @ 210MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R14RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R48RFQ