web counter

Linear Technology/Analog Devices DC997B-FEVAL BOARD FOR LTC2240-10

Linear Technology/Analog Devices DC997B-F Reference Design 2
Linear Technology/Analog Devices DC997B-F Reference Design 1
Linear Technology/Analog Devices DC997B-F Reference Design 2
Linear Technology/Analog Devices DC997B-F Reference Design 1
Linear Technology/Analog Devices DC997B-F Reference Design 1
Linear Technology/Analog Devices DC997B-F Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementTest EquipmentWirelessWired Networking

ECAD Model:

Description

The Analog Devices DC997B-F Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC2240CUP-10 Low Voltage Differential Signaling (LVDS) output, 10-bit Analog-to-Digital Converter (ADC) with a sampling rate of 170Msps and a supply voltage of 2.5V. This board is designed to provide a wide range of applications, including signal conditioning, data acquisition, and instrumentation. It features a wide input range of 0V to 2.5V, a low power consumption of only 1.2W, and a high signal-to-noise ratio of up to 80dB. The DC997B-F is an ideal solution for applications that require high-speed, low-power, and high-accuracy data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2240
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2240-10
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Parallel
  • Sampling Rate (Per Second)
    170M
  • Number of A/D Converters
    1
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    570mW @ 170MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LT1763 - 500mA, Low Noise, LDO Micropower Regulators0RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Linear Technology/Analog DevicesIC REG LINEAR 1.5V 500MA 12DFN348BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ