web counter

Maxim Integrated 78M6613-SP-1Power Management IC Development Tools Sgl Phase AC Pwr Measurement IC

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Maxim Integrated 78M6613-SP-1, 78M6613-SP-1, 78M6613 Split-Phase Evaluation Board is a powerful industrial automation tool designed to help engineers evaluate and develop split-phase motor control systems. This evaluation board features a 78M6613 motor control IC, which is capable of driving up to two motors with a single-phase input. The board also includes a variety of features such as a built-in power supply, a USB interface, and a graphical user interface. This evaluation board is ideal for applications such as industrial automation, robotics, and motor control. With its robust features and easy-to-use design, the Maxim Integrated 78M6613-SP-1, 78M6613-SP-1, 78M6613 Split-Phase Evaluation Board is an ideal choice for engineers looking to develop and evaluate split-phase motor control systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Series
    Teridian™
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Resistance
    78.6613MOhm
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    78M6613
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining