web counter

Maxim Integrated MAX11200EVKIT+KIT EVALUATION FOR MAX11200

Maxim Integrated MAX11200EVKIT+ Reference Design 2
Maxim Integrated MAX11200EVKIT+ Reference Design 1
Maxim Integrated MAX11200EVKIT+ Reference Design 2
Maxim Integrated MAX11200EVKIT+ Reference Design 1
Maxim Integrated MAX11200EVKIT+ Reference Design 1
Maxim Integrated MAX11200EVKIT+ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementBattery ManagementWeigh Scale/Bridge SensorI/O Sensor ModulePortable Medical Instrumentation

ECAD Model:

Description

The Maxim Integrated MAX11200EVKIT+ is a 24-bit, 480 SPS, 1CH ADC evaluation kit for I/O Sensor Modules, Power Management, and Industrial Automation. It is designed to provide a comprehensive platform for evaluating the performance of the MAX11200 ADC. The kit includes a MAX11200 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a MAX11200 ADC, a MAX14690 power management IC, and a MAX14690-based power supply. The board also includes a variety of I/O connectors, including a USB Type-C connector, a JTAG connector, and a variety of I/O headers. The board also includes a variety of test points and jumpers for easy evaluation of the MAX11200 ADC. The USB-to-I2C adapter allows for easy connection to a PC for programming and data acquisition. The MAX11200EVKIT+ is an ideal platform for evaluating the performance of the MAX11200 ADC for I/O Sensor Modules, Power Management, and Industrial Automation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI, Serial, USB
  • Number of Bits
    24
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX11200
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    480 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    480
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC, TRANSFORMER H-BRIDGE DRIVER 1A 8-SOIC - More Details200RFQ
Maxim Integrated0RFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ
Maxim IntegratedIC VREF SERIES 0.06% 8UMAX3063BUY
Maxim IntegratedIC REG LIN POS ADJ 350MA 8SOIC4450BUY
Maxim IntegratedIC MULTIPLEXER DUAL 4X1 16TSSOP8141BUY