web counter

Analog Devices Inc. EVAL-AD7653CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X

Analog Devices Inc. EVAL-AD7653CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7653CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7653CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7653CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7653CBZ is an evaluation board for the AD7653, a 16-bit, 1-Msps PulSAR analog-to-digital converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7653. It features a wide range of input ranges, including ±10 V, ±5 V, and ±2.5 V, as well as a programmable gain amplifier. The board also includes a variety of connectors and headers for easy connection to external devices. Additionally, the board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7653
  • Interface
    Parallel, SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7653
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 2.5V
  • Power (Typ) @ Conditions
    92mW @ 666kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.IC ADC 16BIT 1MSPS W/REF 48-LQFP1RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ
Analog Devices Inc.IC ADC 16BIT UNIPOLAR 48LFCSP2841BUY