web counter

Maxim Integrated MAX11205PMB1#Data Conversion IC Development Tools 14Bit 5V 200ksps ADC w/10uA Shutdown

Maxim Integrated MAX11205PMB1# Reference Design 4
Maxim Integrated MAX11205PMB1# Reference Design 1
Maxim Integrated MAX11205PMB1# Reference Design 2
Maxim Integrated MAX11205PMB1# Reference Design 3
Maxim Integrated MAX11205PMB1# Reference Design 4
Maxim Integrated MAX11205PMB1# Reference Design 1
Maxim Integrated MAX11205PMB1# Reference Design 1
Maxim Integrated MAX11205PMB1# Reference Design 2
Maxim Integrated MAX11205PMB1# Reference Design 3
Maxim Integrated MAX11205PMB1# Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementSensor MonitoringLi+ Battery ApplicationsPortable InstrumentationWeight Scale

ECAD Model:

Description

The Maxim Integrated MAX11205PMB1-PMB1#, MAX11205PMB1# is a peripheral module for the MAX11205 16-bit, single-channel, ultra-low power, delta-sigma ADC. This power management board provides a complete solution for powering and interfacing the MAX11205 ADC. It includes a low-noise, high-efficiency, step-down DC-DC converter, a low-noise, high-efficiency, step-up DC-DC converter, and a low-noise, high-efficiency, linear regulator. The board also includes a precision reference, a precision voltage divider, and a precision current source. The board is designed to provide a low-noise, low-power, and high-accuracy solution for powering and interfacing the MAX11205 ADC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Operating Supply Voltage
    5V
  • Interface
    2-Wire, Serial
  • Operating Supply Current
    10μA
  • Number of Bits
    16
  • Max Input Voltage
    2.5V
  • Utilized IC / Part
    MAX11205
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate
    120 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    120
  • Number of A/D Converters
    1
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ