web counter

Microchip Technology MCP355XDV-MS1BOARD DEV SENSOR APP MCP355X

Microchip Technology MCP355XDV-MS1 Reference Design 2
Microchip Technology MCP355XDV-MS1 Reference Design 1
Microchip Technology MCP355XDV-MS1 Reference Design 2
Microchip Technology MCP355XDV-MS1 Reference Design 1
Microchip Technology MCP355XDV-MS1 Reference Design 1
Microchip Technology MCP355XDV-MS1 Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemOutdoor Temperature SensorStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Microchip Technology MCP355XDV-MS1, MCP355XDV-MS1, MCP355X Sensor Application Developer's Board, Instrumentation and Measurement Development Kit is a comprehensive development platform for designing and testing applications using the MCP355X family of precision analog-to-digital converters (ADCs). The kit includes a development board, a USB-based power supply, and a suite of software tools to help developers quickly and easily evaluate the performance of the MCP355X family of ADCs. The board features a wide range of analog and digital I/O, including a 16-bit ADC, a 12-bit DAC, and a variety of digital I/O. The board also includes a variety of sensors, including temperature, pressure, and humidity, to help developers quickly and easily evaluate the performance of the MCP355X family of ADCs. The kit also includes a comprehensive suite of software tools, including a graphical user interface (GUI) for configuring and testing the board, as well as a library of example code to help developers quickly and easily get started.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2006
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    Serial, USB
  • Number of Bits
    22
  • Utilized IC / Part
    MCP355x
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Evaluation Kit
    Yes
  • Number of A/D Converters
    1
  • Input Range
    ±0.3V
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
OmronSwitch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 500000Cycles 2.26N SMD Bag30000RFQ
Texas Instruments10000RFQ
Microchip TechnologyIC OPAMP GP 190KHZ RRO 8DIP4145RFQ
Omron Electronics Inc-EMC DivOMRON - B3S-1002 - Tactile Switch, B3S Series, Top Actuated, Surface Mount, Round Button, 230 gf, 50mA at 24VDC23423RFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Microchip TechnologyMCU 8-bit PIC RISC 14.3KB Flash 5V 40-Pin PDIP Tube43RFQ
Microchip TechnologySENSOR DIGITAL -55C-125C 8SOIC0RFQ
Microchip TechnologyMICROCHIP - 24FC256-I/SN - SERIAL EEPROM, 256KBIT, 1MHZ, SOIC-8600BUY