web counter

Maxim Integrated MAX11284EVKIT#DUAL 24-BIT, 64KSPS DELTA-SIGMA

Maxim Integrated MAX11284EVKIT# Reference Design 8
Maxim Integrated MAX11284EVKIT# Reference Design 1
Maxim Integrated MAX11284EVKIT# Reference Design 2
Maxim Integrated MAX11284EVKIT# Reference Design 3
Maxim Integrated MAX11284EVKIT# Reference Design 4
Maxim Integrated MAX11284EVKIT# Reference Design 5
Maxim Integrated MAX11284EVKIT# Reference Design 6
Maxim Integrated MAX11284EVKIT# Reference Design 7
Maxim Integrated MAX11284EVKIT# Reference Design 8
Maxim Integrated MAX11284EVKIT# Reference Design 1
Maxim Integrated MAX11284EVKIT# Reference Design 1
Maxim Integrated MAX11284EVKIT# Reference Design 2
Maxim Integrated MAX11284EVKIT# Reference Design 3
Maxim Integrated MAX11284EVKIT# Reference Design 4
Maxim Integrated MAX11284EVKIT# Reference Design 5
Maxim Integrated MAX11284EVKIT# Reference Design 6
Maxim Integrated MAX11284EVKIT# Reference Design 7
Maxim Integrated MAX11284EVKIT# Reference Design 8

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemAutomatic Test EquipmentScientific InstrumentsPortable InstrumentationMedical Equipments

ECAD Model:

Description

The MAX11284EVKIT-EVKIT# is an evaluation kit for the MAX11284 Dual 24-Bit, Low-Power, High-SNR, 4ksps Delta-Sigma ADC with Integrated PGAs, Instrumentation and Measurement Amplifiers. This kit provides a complete platform for evaluating the performance of the MAX11284 ADC. It includes a MAX11284 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two MAX11284 ADC devices, each with two differential inputs, two programmable gain amplifiers (PGAs), and two instrumentation and measurement amplifiers (IMAs). The board also includes a power supply, a temperature sensor, and a variety of connectors for connecting external signals. The USB-to-I2C interface board allows the user to control the MAX11284 ADC via a PC. The kit also includes a comprehensive software package that provides a graphical user interface (GUI) for configuring and controlling the MAX11284 ADC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    MAX11284
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Evaluation Kit
    Yes
  • Number of A/D Converters
    2
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCrystals 12.0MHz 20ppm 18pF -40C 85C5000RFQ
Maxim Integrated0RFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ
Maxim IntegratedAnalog Circuit, 1 Func, BICMOS, PDSO10, 3 X 3 MM, ROHS COMPLIANT, TDFN-105RFQ