web counter

Maxim Integrated MAX11210EVKIT+Data Conversion IC Development Tools Eval Kit MAX11200, MAX11206, MAX11209, MAX11210, and MAX11213 (24-Bit, Single-Channel, Ultra-Low Power,

Maxim Integrated MAX11210EVKIT+ Reference Design 3
Maxim Integrated MAX11210EVKIT+ Reference Design 1
Maxim Integrated MAX11210EVKIT+ Reference Design 2
Maxim Integrated MAX11210EVKIT+ Reference Design 3
Maxim Integrated MAX11210EVKIT+ Reference Design 1
Maxim Integrated MAX11210EVKIT+ Reference Design 1
Maxim Integrated MAX11210EVKIT+ Reference Design 2
Maxim Integrated MAX11210EVKIT+ Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementBattery ManagementWeigh Scale/Bridge SensorI/O Sensor ModulePortable Medical Instrumentation

ECAD Model:

Description

The MAX11210EVKIT+ is an evaluation kit for the MAX11210 24-bit, 480SPS, 1CH ADC for I/O sensor module, power management, and industrial applications. This kit includes the MAX11210 24-bit ADC, a MAX11210 evaluation board, and a USB-to-I2C interface board. The MAX11210 is a low-power, high-precision analog-to-digital converter (ADC) that is ideal for industrial and medical applications. It features a 24-bit resolution, a sampling rate of up to 480 samples per second, and a single-ended input channel. The evaluation board includes a variety of features, such as a power supply, a temperature sensor, and a voltage reference. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The MAX11210EVKIT+ is a great tool for evaluating the performance of the MAX11210 ADC and for developing applications that require high-precision analog-to-digital conversion.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    MAX11210
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    MICROWIRE™, QSPI™, Serial, SPI™
  • Evaluation Kit
    Yes
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC, TRANSFORMER H-BRIDGE DRIVER 1A 8-SOIC - More Details200RFQ
Maxim Integrated0RFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ
Maxim IntegratedIC VREF SERIES 0.06% 8UMAX3063BUY
Maxim IntegratedIC REG LIN POS ADJ 350MA 8SOIC4450BUY
Maxim IntegratedIC MULTIPLEXER DUAL 4X1 16TSSOP8141BUY