web counter

Maxim Integrated MAX14808EVKIT#OCTAL DIGITAL PULSER+T/R SWITCH

Maxim Integrated MAX14808EVKIT# Reference Design 3
Maxim Integrated MAX14808EVKIT# Reference Design 1
Maxim Integrated MAX14808EVKIT# Reference Design 2
Maxim Integrated MAX14808EVKIT# Reference Design 3
Maxim Integrated MAX14808EVKIT# Reference Design 1
Maxim Integrated MAX14808EVKIT# Reference Design 1
Maxim Integrated MAX14808EVKIT# Reference Design 2
Maxim Integrated MAX14808EVKIT# Reference Design 3

Applications:

Signal Generation >

Pulse Generator

End Products:

IndustrialTest EquipmentFlaw DetectionUltrasound ImagingPiezoelectric Speaker Driver

ECAD Model:

Description

The MAX14808EVKIT-EVKIT# is an evaluation kit for the MAX14808 High-Voltage 2A Digital Pulser, Industrial Automation and Motor Control. This kit includes a MAX14808EVKIT# board, a MAX14808EVKIT# daughter board, and a MAX14808EVKIT# power supply. The MAX14808EVKIT# board is a high-voltage, 2A digital pulser designed for industrial automation and motor control applications. It features a wide operating voltage range of up to 40V, and can be used to drive a wide variety of loads, including stepper motors, solenoids, and relays. The MAX14808EVKIT# daughter board provides additional features, such as a voltage regulator, a current monitor, and a temperature sensor. The MAX14808EVKIT# power supply provides a regulated 5V supply for the board and daughter board. This evaluation kit is ideal for testing and evaluating the MAX14808 High-Voltage 2A Digital Pulser, Industrial Automation and Motor Control.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSingle/Dual LVDS Line Driver with Ultra-Low Differential Skew in SOT230RFQ