web counter

Maxim Integrated MAX4940EVKIT+Power Management IC Development Tools MAX4940 EVAL KIT

Maxim Integrated MAX4940EVKIT+ Reference Design 3
Maxim Integrated MAX4940EVKIT+ Reference Design 1
Maxim Integrated MAX4940EVKIT+ Reference Design 2
Maxim Integrated MAX4940EVKIT+ Reference Design 3
Maxim Integrated MAX4940EVKIT+ Reference Design 1
Maxim Integrated MAX4940EVKIT+ Reference Design 1
Maxim Integrated MAX4940EVKIT+ Reference Design 2
Maxim Integrated MAX4940EVKIT+ Reference Design 3

Applications:

Signal Generation >

Pulse Generator

End Products:

Power ManagementTest EquipmentIndustrial InverterUltrasound Imaging

ECAD Model:

Description

The MAX4940EVKIT+ Evaluation Kit for MAX4940 Digital Pulser, Power Management IC from Maxim Integrated is a comprehensive evaluation platform for the MAX4940 digital pulser. It includes a MAX4940EVKIT+ board, a MAX4940EVKIT+ daughter board, and a USB cable. The MAX4940EVKIT+ board features a MAX4940 digital pulser, a MAX4940 power management IC, and a MAX4940EVKIT+ daughter board. The MAX4940EVKIT+ daughter board provides a variety of interfaces for connecting to external devices, including a USB port, a UART port, and a JTAG port. The USB cable allows the user to connect the MAX4940EVKIT+ board to a PC for programming and debugging. The MAX4940EVKIT+ board also includes a variety of test points and jumpers for easy evaluation of the MAX4940 digital pulser. The MAX4940EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX4940 digital pulser and power management IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Pulse Generator
  • Utilized IC / Part
    MAX4940
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining