web counter

Microchip Technology HV7355DB1Multiple Function Sensor Development Tools 150V, 1.5A Unipolar Ultrasound Pluse Brd

Microchip Technology HV7355DB1 Reference Design 3
Microchip Technology HV7355DB1 Reference Design 1
Microchip Technology HV7355DB1 Reference Design 2
Microchip Technology HV7355DB1 Reference Design 3
Microchip Technology HV7355DB1 Reference Design 1
Microchip Technology HV7355DB1 Reference Design 1
Microchip Technology HV7355DB1 Reference Design 2
Microchip Technology HV7355DB1 Reference Design 3

Applications:

Signal Generation >

Pulse Generator

End Products:

AudioPulse GeneratorsUltrasound ImagingPiezoelectric Speaker Driver

ECAD Model:

Description

The Microchip Technology HV7355DB1-DB1, HV7355DB1, 150V, 1.5A, Unipolar Ultrasound Pulser Demo Board, Audio Amplifier is a powerful and versatile tool for creating high-voltage, high-current pulses for ultrasound applications. It features a 150V, 1.5A unipolar output, adjustable pulse width and frequency, and a built-in audio amplifier. The board is designed to be used with a variety of transducers, and can be used to generate pulses for medical imaging, industrial inspection, and other applications. The board also includes a variety of safety features, including over-voltage and over-current protection, and a thermal shutdown circuit. The board is easy to use and provides a reliable and cost-effective solution for ultrasound applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Tool Is For Evaluation Of
    HV7355
  • For Use With
    HV7355
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    5.783519 oz
  • Description/Function
    Monolithic eight-channel, high-speed, high voltage, unipolar ultrasound transmitter pulser
  • Type
    Ultrasound Transmitter
  • Product
    Demonstration Boards
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTRANSISTOR RF NPN AMP SOT-34313BUY