web counter

Microchip HV7331DB2RF Development Tools HV7331 +/-70V, 2.0A ULTRASOUND DEMO BRD

Microchip HV7331DB2 Reference Design 3
Microchip HV7331DB2 Reference Design 1
Microchip HV7331DB2 Reference Design 2
Microchip HV7331DB2 Reference Design 3
Microchip HV7331DB2 Reference Design 1
Microchip HV7331DB2 Reference Design 1
Microchip HV7331DB2 Reference Design 2
Microchip HV7331DB2 Reference Design 3

Applications:

Signal Generation >

Pulse Generator

End Products:

Medical and HealthcareUltrasound Imaging

ECAD Model:

Description

The Microchip Technology HV7331DB2-DB2, HV7331DB2, HV7331 ±70V, 2.0A, RTZ & CW Ultrasound Pulser Demo Board is a versatile and powerful tool for medical and healthcare applications. It is designed to provide a wide range of pulse widths and frequencies for ultrasound imaging and therapy. The board features a high voltage output of ±70V, a maximum current of 2.0A, and a wide range of pulse widths and frequencies. It also includes a real-time zero (RTZ) and continuous wave (CW) mode for precise control of the pulse width and frequency. The board is ideal for medical and healthcare applications such as ultrasound imaging, ultrasound therapy, and ultrasound diagnostics.

Specifications

Microchip technical specifications, attributes, parameters and parts with similar specifications to Microchip .
  • Type
    Parameter
  • Insulation Voltage
    300 V
  • RoHS
    Yes
  • Dimensions
    D1,9x3,4mm
  • Series
    n/a
  • Tolerance
    ±1 %
  • Resistance
    4,7 Ohm
  • Composition
    Metal Film
  • Termination Style
    Axial
  • Note
    n/a
  • Size
    0204
  • Rated Power
    0,4 W
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Holt Integrated Circuits, Inc.4RFQ