web counter

Maxim Integrated MAX15032EVKIT+KIT EVAL FOR MAX15032

Maxim Integrated MAX15032EVKIT+ Reference Design 2
Maxim Integrated MAX15032EVKIT+ Reference Design 1
Maxim Integrated MAX15032EVKIT+ Reference Design 2
Maxim Integrated MAX15032EVKIT+ Reference Design 1
Maxim Integrated MAX15032EVKIT+ Reference Design 1
Maxim Integrated MAX15032EVKIT+ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioLCD DisplayAudio

ECAD Model:

Description

The Maxim Integrated MAX15032EVKIT+ is an evaluation kit for the MAX15032 30V DC to DC single output power supply. This power supply is designed for LCD displays, audio amplifiers, and battery chargers. The kit includes a MAX15032 evaluation board, a MAX15032EVM-SDP board, a MAX15032EVM-SDP-EXT board, a MAX15032EVM-SDP-EXT-CABLE board, and a MAX15032EVM-SDP-EXT-CABLE-CABLE board. The MAX15032 evaluation board features a wide input voltage range of 4.5V to 30V, adjustable output voltage from 0.8V to 28V, and a maximum output current of 3A. It also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX15032EVM-SDP board provides a graphical user interface for easy evaluation of the MAX15032. The MAX15032EVM-SDP-EXT board allows for the connection of external components to the MAX15032. The MAX15032EVM-SDP-EXT-CABLE board provides a connection between the MAX15032EVM-SDP and the MAX15032EVM-SDP-EXT boards. The MAX15032EVM-SDP-EXT-CABLE-CABLE board provides a connection between the MAX15032EVM-SDP-EXT and the MAX15032EVM-SDP-EXT-CABLE boards. This evaluation kit is ideal for evaluating the MAX15032 power supply for LCD displays, audio amplifiers, and battery chargers.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Surface Mount
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    30V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX15032
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining