web counter

Analog Devices Inc. ADP2107-1.8-EVALBOARD EVAL FOR ADP2107ACPZ-1.8

Analog Devices Inc. ADP2107-1.8-EVAL Reference Design 1
Analog Devices Inc. ADP2107-1.8-EVAL Reference Design 1
Analog Devices Inc. ADP2107-1.8-EVAL Reference Design 1
Analog Devices Inc. ADP2107-1.8-EVAL Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioVideo and ImagingAudioPortablePersonal Digital AssistantTelecom Power SupplyDesktop PCSet-Top BoxWired Networking

ECAD Model:

Description

The Analog Devices ADP2107-1.8-EVAL is an evaluation board for a step-down DC to DC converter solution with a fixed output voltage of 1.8 V. It is designed to provide a reliable and efficient power supply for audio applications. The board features a high-efficiency, low-noise, synchronous buck converter with a wide input voltage range of 4.5 V to 28 V. It also includes a power-good indicator, an enable pin, and a soft-start pin. The board is designed to provide a high-performance, low-cost solution for audio power supply applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP2107
  • Voltage - Output
    1.8V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    ADP2107
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1829ACPZ-R7171RFQ