web counter

ON Semiconductor NCV47551DAJGEVBNCV47551 Low Noise LDO Regulator Evaluation Board

ON Semiconductor NCV47551DAJGEVB Reference Design 4
ON Semiconductor NCV47551DAJGEVB Reference Design 1
ON Semiconductor NCV47551DAJGEVB Reference Design 2
ON Semiconductor NCV47551DAJGEVB Reference Design 3
ON Semiconductor NCV47551DAJGEVB Reference Design 4
ON Semiconductor NCV47551DAJGEVB Reference Design 1
ON Semiconductor NCV47551DAJGEVB Reference Design 1
ON Semiconductor NCV47551DAJGEVB Reference Design 2
ON Semiconductor NCV47551DAJGEVB Reference Design 3
ON Semiconductor NCV47551DAJGEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioSatellite RadioInfotainment SystemNavigation SystemInstrument Cluster

ECAD Model:

Description

The ON Semiconductor NCV47551DAJGEVB-DAJGEVB is a low noise LDO (low dropout) regulator with adjustable current limit and voltage evaluation board. It is designed for audio power supply applications, providing a stable and reliable power supply with low noise and low power consumption. The adjustable current limit allows for precise control of the output current, while the voltage evaluation board allows for easy monitoring of the output voltage. The NCV47551DAJGEVB-DAJGEVB is a highly efficient and reliable solution for audio power supply applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Box
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    3.3V~20V
  • Utilized IC / Part
    NCV47551
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Toshiba Semiconductor and StorageMOSFET NCH 30V 15A UDFNB7430BUY
ToshibaTrans MOSFET N-CH Si 30V 15A Automotive 6-Pin UDFN-B EP T/R1BUY
Toshiba Semiconductor and StorageMOSFET DRVR 1-OUT Hi Side Non-Inv 6-Pin WCSP Emboss T/R45BUY