web counter

ON Semiconductor NV47711PDAJGEVBEVAL BOARD NV47711PDAJG

ON Semiconductor NV47711PDAJGEVB Reference Design 4
ON Semiconductor NV47711PDAJGEVB Reference Design 1
ON Semiconductor NV47711PDAJGEVB Reference Design 2
ON Semiconductor NV47711PDAJGEVB Reference Design 3
ON Semiconductor NV47711PDAJGEVB Reference Design 4
ON Semiconductor NV47711PDAJGEVB Reference Design 1
ON Semiconductor NV47711PDAJGEVB Reference Design 1
ON Semiconductor NV47711PDAJGEVB Reference Design 2
ON Semiconductor NV47711PDAJGEVB Reference Design 3
ON Semiconductor NV47711PDAJGEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Military and AerospaceSatellite RadioInfotainmentGPS NavigationInstrument Cluster

ECAD Model:

Description

The ON Semiconductor NV47711PDAJGEVB-PDAJGEVB is an evaluation board for the NV47711, a DC to DC single output power supply designed for infotainment, military, and aerospace applications. This board is designed to provide a regulated output voltage of 5V and a maximum output current of 1.5A. It features a wide input voltage range of 4.5V to 28V, and is capable of operating in temperatures ranging from -40°C to +125°C. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is RoHS compliant and is designed to meet the requirements of MIL-STD-704F.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    5V
  • Utilized IC / Part
    NCV47711
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLinear Voltage Regulator, LDO, High Accuracy, 500 mA, with Power Good Function0RFQ