web counter

ON Semiconductor NCP1597AGEVBBOARD EVALUATION NCP1597A

ON Semiconductor NCP1597AGEVB Reference Design 2
ON Semiconductor NCP1597AGEVB Reference Design 1
ON Semiconductor NCP1597AGEVB Reference Design 2
ON Semiconductor NCP1597AGEVB Reference Design 1
ON Semiconductor NCP1597AGEVB Reference Design 1
ON Semiconductor NCP1597AGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioComputers and PeripheralsCable ModemLCD TVHard Disk Drive (HDD)Set-Top BoxDSL Modem

ECAD Model:

Description

The ON Semiconductor NCP1597AGEVB-AGEVB is a 0.8V DC to DC single output power supply designed for hard disk, audio, and video applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a high level of power conversion efficiency. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The NCP1597AGEVB-AGEVB is a reliable and cost-effective solution for powering hard disk, audio, and video applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Voltage
    800mV
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    NCP1597A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC SYNCH MOSFET CNTRLR 4A 8SO1736RFQ
Diodes IncorporatedDriver 3A 1-OUT High Side/Low Side Inv 8-Pin SM0RFQ