web counter

Linear Technology/Analog Devices DC383BBD DEMO LTC1930ES5/ LTC1931ES5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsLCD DisplayDesktop PC Power SupplyCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC383B-B, LTC1930ES5/LTC1931ES5 Demo Board is a 1.2 MHz DC/DC converter designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 5V. The board also includes a high-efficiency synchronous buck converter, a low-noise linear regulator, and a high-efficiency step-down converter. It is designed to provide a reliable and efficient power solution for consumer electronics applications. The board also includes a graphical user interface for easy configuration and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V 12V -12V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LT1930, LT1931
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Positive and Negative
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost, Inverting, SEPIC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining