web counter

Maxim Integrated MAX1553EVKITEvaluation Kit Is A Fully Assembled And Tested Printed Circuit Board

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsWirelessPersonal Digital AssistantLCD BacklightingCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX1553EVKIT Evaluation Kit is a comprehensive development platform for the MAX1553 16-LEDs White LED Driver. This kit is designed for use in wireless, consumer electronics, and automotive applications. It includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board,

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining