web counter

Maxim Integrated MAX17260GEVKIT#EVKIT FOR TDFN STAND-ALONE MODEL

Maxim Integrated MAX17260GEVKIT# Reference Design 1
Maxim Integrated MAX17260GEVKIT# Reference Design 1
Maxim Integrated MAX17260GEVKIT# Reference Design 1
Maxim Integrated MAX17260GEVKIT# Reference Design 1

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingHome AutomationSmart WatchPortable Gaming DevicesSensorsDigital Still CameraMedical DevicesBuilding AutomationPortable ComputersDigital Video CameraGaming and ToysBluetooth HeadsetLaptopTabletWireless SpeakerAction CamerasHealthcare Monitoring

ECAD Model:

Description

The MAX17260GEVKIT-GEVKIT# is an evaluation kit for the MAX17260 1-Cell Battery Fuel Gauge, designed for video and imaging applications. This kit includes a MAX17260GEVKIT# board, a MAX17260GEV# IC, and a USB cable. The MAX17260GEVKIT# board features a USB interface, a battery connector, and a power switch. The MAX17260GEV# IC is a low-power, high-accuracy fuel gauge IC for 1-cell Li-ion batteries. It features a wide operating voltage range, a low quiescent current, and a high-accuracy coulomb counter. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX17260GEV# IC. The GUI also provides access to the MAX17260GEV# IC's diagnostic and calibration features. The MAX17260GEVKIT-GEVKIT# is an ideal solution for evaluating the MAX17260 1-Cell Battery Fuel Gauge for video and imaging applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17260
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ