web counter

Maxim Integrated MAX17261GEVKIT#EVKIT MODEL GAUGE M5 MAX17261

Maxim Integrated MAX17261GEVKIT# Reference Design 2
Maxim Integrated MAX17261GEVKIT# Reference Design 1
Maxim Integrated MAX17261GEVKIT# Reference Design 2
Maxim Integrated MAX17261GEVKIT# Reference Design 1
Maxim Integrated MAX17261GEVKIT# Reference Design 1
Maxim Integrated MAX17261GEVKIT# Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingPOS TerminalsDigital Still CameraRobotsMedical DevicesPortable ComputersDigital Video CameraMobile PrinterLaptopE-BikeTabletWireless SpeakerAction CamerasBattery Backup

ECAD Model:

Description

The MAX17261GEVKIT-GEVKIT# is an evaluation kit for the MAX17261G Multi-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17261G fuel gauge, which is designed to accurately measure the state of charge (SOC) of multi-cell Li-ion battery packs. The kit includes a MAX17261G evaluation board, a USB-to-I2C adapter, and a graphical user interface (GUI) for easy configuration and monitoring of the fuel gauge. The GUI also provides access to the ModelGauge m5 EZ algorithms, which enable the fuel gauge to accurately measure the SOC of the battery pack. The kit also includes a video and imaging solution, which allows users to view the battery pack in real-time and monitor its performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17261
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining