web counter

Maxim Integrated MAX22190EVKIT#EVAL MAX22190 8 INDUS DGT INPUT

Maxim Integrated MAX22190EVKIT# Reference Design 1
Maxim Integrated MAX22190EVKIT# Reference Design 1
Maxim Integrated MAX22190EVKIT# Reference Design 1
Maxim Integrated MAX22190EVKIT# Reference Design 1

Applications:

Interface >

Level Translator

End Products:

IndustrialIndustrial Automation HMIBuilding AutomationProcess AutomationIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The MAX22190EVKIT-EVKIT# is an evaluation kit for the MAX22190 Octal Industrial Digital Input with Diagnostics, Industrial Digital Output with Diagnostics, and Industrial Digital Input/Output with Diagnostics. This kit includes a MAX22190 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board provides eight digital inputs, eight digital outputs, and eight digital input/outputs, each with diagnostics. The USB-to-I2C adapter allows for easy connection to a PC for programming and monitoring. The USB cable provides power to the board and allows for communication with the PC. The MAX22190EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX22190 Octal Industrial Digital Input with Diagnostics, Industrial Digital Output with Diagnostics, and Industrial Digital Input/Output with Diagnostics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Signal Conditioner
  • Utilized IC / Part
    MAX22190
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    Pmod™-Compatible
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining