web counter

Maxim Integrated MAX31915EVKIT#EVAL KIT FOR MAX31915

Maxim Integrated MAX31915EVKIT# Reference Design 2
Maxim Integrated MAX31915EVKIT# Reference Design 1
Maxim Integrated MAX31915EVKIT# Reference Design 2
Maxim Integrated MAX31915EVKIT# Reference Design 1
Maxim Integrated MAX31915EVKIT# Reference Design 1
Maxim Integrated MAX31915EVKIT# Reference Design 2

Applications:

Interface >

Level Translator

End Products:

IndustrialIndustrial Automation HMIBuilding AutomationProcess AutomationIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The MAX31915EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX31915 Industrial, Octal, Digital Input Translator. This kit includes a MAX31915EVKIT# board, a USB cable, and a quick start guide. The MAX31915 is an industrial-grade, octal, digital input translator that provides a reliable, low-power solution for translating digital inputs from a variety of industrial sensors. It features an integrated voltage regulator, a wide operating temperature range, and a low-power shutdown mode. The evaluation kit allows users to quickly and easily evaluate the performance of the MAX31915 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2006
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Signal Conditioner
  • Utilized IC / Part
    MAX31915
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8-Channel (Octal)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining