web counter

Maxim Integrated MAX22190PMB#PERIPHERAL MODULE FOR MAX22190

Maxim Integrated MAX22190PMB# Reference Design 1
Maxim Integrated MAX22190PMB# Reference Design 1
Maxim Integrated MAX22190PMB# Reference Design 1
Maxim Integrated MAX22190PMB# Reference Design 1

Applications:

Interface >

Level Translator

End Products:

IndustrialIndustrial Automation HMIBuilding AutomationProcess AutomationIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The MAX22190PMB-PMB# Peripheral Module for the MAX22190 Octal Industrial Digital Input with Diagnostics is a versatile and reliable solution for industrial digital input applications. This module features eight digital inputs with diagnostics, allowing for easy monitoring and troubleshooting of digital input signals. The module is designed to be used with the MAX22190 Octal Industrial Digital Input with Diagnostics, providing a complete solution for industrial digital input applications. The module is designed to be robust and reliable, with a wide operating temperature range and a wide range of input voltage levels. The module also features a built-in watchdog timer, allowing for reliable operation in harsh industrial environments.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Conditioner
  • Utilized IC / Part
    MAX22190
  • Contents
    Board(s)
  • Platform
    Pmod™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining