web counter

Maxim Integrated MAX22190EVSYS#EVAL KIT W/MAX22190EVKIT#-USB2PM

Maxim Integrated MAX22190EVSYS# Reference Design 1
Maxim Integrated MAX22190EVSYS# Reference Design 1
Maxim Integrated MAX22190EVSYS# Reference Design 1
Maxim Integrated MAX22190EVSYS# Reference Design 1

Applications:

Interface >

Level Translator

End Products:

IndustrialIndustrial Automation HMIBuilding AutomationProcess AutomationIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The MAX22190EVSYS-EVSYS# Evaluation System (EV System) is a comprehensive evaluation platform for the MAX22190 Octal Industrial Digital Input with Diagnostics, Industrial Digital Output with Diagnostics, and Industrial Digital Input/Output with Diagnostics. The EV System includes a MAX22190EVSYS# evaluation board, a MAX22190EVKIT# evaluation kit, and a MAX22190EVGUI# graphical user interface (GUI). The evaluation board provides a platform for testing and evaluating the MAX22190 devices, while the evaluation kit provides the necessary components for connecting the MAX22190 devices to the evaluation board. The GUI provides a user-friendly interface for configuring and monitoring the MAX22190 devices. The EV System also includes a comprehensive set of documentation, including user guides, application notes, and reference designs.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Signal Conditioner
  • Utilized IC / Part
    MAX22190
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Pmod™-Compatible
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining