web counter

SparkFun Electronics BOB-15439LEVEL TRANSLATOR BREAKOUT - PCA9

SparkFun Electronics BOB-15439 Reference Design 5
SparkFun Electronics BOB-15439 Reference Design 1
SparkFun Electronics BOB-15439 Reference Design 2
SparkFun Electronics BOB-15439 Reference Design 3
SparkFun Electronics BOB-15439 Reference Design 4
SparkFun Electronics BOB-15439 Reference Design 5
SparkFun Electronics BOB-15439 Reference Design 1
SparkFun Electronics BOB-15439 Reference Design 1
SparkFun Electronics BOB-15439 Reference Design 2
SparkFun Electronics BOB-15439 Reference Design 3
SparkFun Electronics BOB-15439 Reference Design 4
SparkFun Electronics BOB-15439 Reference Design 5

Applications:

Interface >

Level Translator

End Products:

IndustrialIndustrial Automation HMIServers & RoutersSerial Digital InterfacesPortable Computers

ECAD Model:

Description

The SparkFun Level Translator Breakout based on PCA9306 (BOB-15439) is a versatile and easy-to-use board designed to help you bridge the gap between different logic levels. It is ideal for connecting two devices with different voltage levels, such as a 3.3V microcontroller and a 5V peripheral. The board features two independent channels, each with two input pins and two output pins, allowing you to easily translate between two different logic levels. The board is also equipped with a power LED indicator and a power switch, making it easy to power up and down the board. This board is perfect for industrial applications, as it is designed to withstand harsh environments and is rated for up to 5.5V.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Logic-Level Translator
  • Utilized IC / Part
    PCA9306
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306DCTT 2 BIT VOLTAGE LEVEL TRANSLATOR, SSOP823RFQ
Texas InstrumentsIC VOLT LEVEL TRANSLATOR US827000RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306YZTR IC, SMBus, 5.5V, DSBGA-852896RFQ
Texas InstrumentsTEXAS INSTRUMENTS PCA9306DQER. IC, SMBus, 5V, X2SON-815000RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL US86000RFQ